DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AS7815AT-G1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AS7815AT-G1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AS7815AT-G1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AS7815AT-G1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AS7815AT-G1 - 1018578-AS7815AT-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS7815AT-G1
1018578-AS7815AT-G1
PMIC - PMIC - Voltage Regulators - Linear - AS7815AT-G1 1018578-AS7815AT-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1018578-AS7815AT-G1 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 32V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 58dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1018578-AS7815AT-G1
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 32V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 1A TO220 Voltage Regulator IC
776-AS7815AT-G1
15V 1A TO220 Voltage Regulator IC 776-AS7815AT-G1
IC REG LINEAR 15V 1A TO220-3 Product overview: AS7815AT-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS7815AT-G1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 15V 1A TO220-3 Product overview: AS7815AT-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS7815AT-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AS7815AT-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AS7815AT-G1
PMIC - Voltage Regulators - Linear AS7815AT-G1
IC REG LINEAR 15V 1A TO220-3

IC REG LINEAR 15V 1A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
AS7815AT-G1
Linear Voltage Regulators AS7815AT-G1
Linear Voltage Regulators Linear Reg High Curr

Linear Voltage Regulators Linear Reg High Curr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AS7815AT-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AS7815AT-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AS7815AT-G1
IC REG LINEAR 15V 1A TO220-3

IC REG LINEAR 15V 1A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AS7815AT-G1-ND 1018578-AS7815AT-G1 776-AS7815AT-G1 AS7815AT-G1 AS7815AT-G1 AS7815AT-G1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AS7815AT-G1 15V 1A TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; Tube TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data