Manufacturer: Diodes Incorporated
Win Source Part Number: 051849-AS7812ADTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-2
Maximum Input Voltage: 32V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): L78M12ACDT-TR; NJM78M12DL1A-TE2; MC78M12ABDTRK;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
IC REG LINEAR 12V 1A TO252-2 Product overview: AS7812ADTR-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS7812ADTR-G1 can be used for catalog matching and distributor lookup.
1A 60dB@(120Hz) Fixed 12V Positive electrode 32V TO-252-3 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators 1A 3-Term POS Reg Output 1A
IC REG LINEAR 12V 1A TO252-2
IC REG LINEAR 12V 1A TO252-2
IC REG LINEAR 12V 1A TO252-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 051849-AS7812ADTR-G1 | AS7812ADTR-G1DITR-ND | 776-AS7812ADTR-G1 | AS7812ADTR-G1 | AS7812ADTR-G1 | AS7812ADTR-G1 | AS7812ADTR-G1 | AS7812ADTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AS7812ADTR-G1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 1A TO252 Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-252-2 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |||
| Life Cycle Stage | Maturity; Active |