DIODES Incorporated 6V 1A TO220 Voltage Regulator IC AS7806AT-E1

Description
IC REG LINEAR 6V 1A TO220-3 Product overview: AS7806AT-E1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS7806AT-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 6V 1A TO220-3 Product overview: AS7806AT-E1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS7806AT-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 1A TO220 Voltage Regulator IC
776-AS7806AT-E1
6V 1A TO220 Voltage Regulator IC 776-AS7806AT-E1
IC REG LINEAR 6V 1A TO220-3 Product overview: AS7806AT-E1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS7806AT-E1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 6V 1A TO220-3 Product overview: AS7806AT-E1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS7806AT-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AS7806AT-E1DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AS7806AT-E1DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AS7806AT-E1DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AS7806AT-E1 - 199292-AS7806AT-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS7806AT-E1
199292-AS7806AT-E1
PMIC - PMIC - Voltage Regulators - Linear - AS7806AT-E1 199292-AS7806AT-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 199292-AS7806AT-E1 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 6V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199292-AS7806AT-E1
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AS7806AT-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AS7806AT-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AS7806AT-E1
IC REG LINEAR 6V 1A TO220-3

IC REG LINEAR 6V 1A TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AS7806AT-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AS7806AT-E1
PMIC - Voltage Regulators - Linear AS7806AT-E1
IC REG LINEAR 6V 1A TO220-3

IC REG LINEAR 6V 1A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AS7806AT-E1 AS7806AT-E1DI-ND 199292-AS7806AT-E1 AS7806AT-E1 AS7806AT-E1
Product Name 6V 1A TO220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AS7806AT-E1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tube TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Output Voltage 6 volts 6 volts 6 volts 6 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 26 volts 26 volts 26 volts
Unlock Full Specs
to access all available technical data