Win Source Part Number: 980758-AS7806ADTR-G1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 6V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6 mA
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AS7806ADTR-G1TR
Voltage Dropout (Max): 2V @ 1A
IC REG LINEAR 8V 1A TO252-2 Product overview: AS7806ADTR-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS7806ADTR-G1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 8V 1A TO252-2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 980758-AS7806ADTR-G1 | 776-AS7806ADTR-G1 | AS7806ADTR-G1 | AS7806ADTR-G1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 8V 1A TO252 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | DPAK; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Special Features | Input Overcurrent Protection |