DIODES Incorporated Voltage Reference AS431IAZTR-G1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA TO-92
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 31-AS431IAZTR-G1TB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
31-AS431IAZTR-G1TB-ND
Voltage Reference 31-AS431IAZTR-G1TB-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA TO-92

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA TO-92

Buy Now Datasheet
Voltage Reference - 31-AS431IAZTR-G1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
31-AS431IAZTR-G1CT-ND
Voltage Reference 31-AS431IAZTR-G1CT-ND
IC VREF SHUNT ADJ 0.5% TO92

IC VREF SHUNT ADJ 0.5% TO92

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AS431IAZTR-G1
Precision Voltage Reference IC 693-AS431IAZTR-G1
IC VREF SHUNT ADJ 0.5% TO92 Product overview: AS431IAZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431IAZTR-G1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% TO92 Product overview: AS431IAZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431IAZTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AS431IAZTR-G1 - 1018558-AS431IAZTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AS431IAZTR-G1
1018558-AS431IAZTR-G1
PMIC - PMIC - Voltage Reference - AS431IAZTR-G1 1018558-AS431IAZTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1018558-AS431IAZTR-G 1 Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TO-92 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1018558-AS431IAZTR-G1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
AS431IAZTR-G1
Voltage References AS431IAZTR-G1
Voltage References Adj Prec Shunt Reg 2.5V to 36V 4.5mV

Voltage References Adj Prec Shunt Reg 2.5V to 36V 4.5mV

Buy Now Datasheet
PMIC - Voltage Reference - AS431IAZTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AS431IAZTR-G1
PMIC - Voltage Reference AS431IAZTR-G1
IC VREF SHUNT ADJ 0.5% TO92

IC VREF SHUNT ADJ 0.5% TO92

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AS431IAZTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AS431IAZTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AS431IAZTR-G1
IC VREF SHUNT ADJ 0.5% TO92

IC VREF SHUNT ADJ 0.5% TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 31-AS431IAZTR-G1TB-ND 693-AS431IAZTR-G1 1018558-AS431IAZTR-G1 AS431IAZTR-G1 AS431IAZTR-G1 AS431IAZTR-G1
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AS431IAZTR-G1 Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; Cut Tape (CT) TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details