DIODES Incorporated PMIC - PMIC - Voltage Reference - AS431IARTR-G1 AS431IARTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1018557-AS431IARTR-G 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-89 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1018557-AS431IARTR-G 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-89 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AS431IARTR-G1 - 1018557-AS431IARTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AS431IARTR-G1
1018557-AS431IARTR-G1
PMIC - PMIC - Voltage Reference - AS431IARTR-G1 1018557-AS431IARTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1018557-AS431IARTR-G 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-89 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1018557-AS431IARTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-89
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SOT89 Precision Voltage Reference IC
693-AS431IARTR-G1
SOT89 Precision Voltage Reference IC 693-AS431IARTR-G1
IC VREF SHUNT ADJ 0.5% SOT89-3 Product overview: AS431IARTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431IARTR-G1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT89-3 Product overview: AS431IARTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431IARTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - AS431IARTR-G1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AS431IARTR-G1-ND
Voltage Reference AS431IARTR-G1-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-89-3

Buy Now Datasheet
PMIC - Voltage Reference - AS431IARTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AS431IARTR-G1
PMIC - Voltage Reference AS431IARTR-G1
IC VREF SHUNT ADJ 0.5% SOT89-3

IC VREF SHUNT ADJ 0.5% SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AS431IARTR-G1
Voltage References AS431IARTR-G1
Voltage References Low Cath Curr Adj 36V 100mA 4.5mV

Voltage References Low Cath Curr Adj 36V 100mA 4.5mV

Buy Now Datasheet
V-Ref Adjustable/Precision/Programmable 2.5V to 36V 100mA 3-Pin SOT-89 T/R - 233-AS431IARTR-G1 - Utmel Electronic Limited
Hong Kong, China
V-Ref Adjustable/Precision/Programmable 2.5V to 36V 100mA 3-Pin SOT-89 T/R
233-AS431IARTR-G1
V-Ref Adjustable/Precision/Programmable 2.5V to 36V 100mA 3-Pin SOT-89 T/R 233-AS431IARTR-G1
V-Ref Adjustable/Precision /Programmable 2.5V to 36V 100mA 3-Pin SOT-89 T/R

V-Ref Adjustable/Precision/Programmable 2.5V to 36V 100mA 3-Pin SOT-89 T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AS431IARTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AS431IARTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AS431IARTR-G1
IC VREF SHUNT ADJ 0.5% SOT89-3

IC VREF SHUNT ADJ 0.5% SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1018557-AS431IARTR-G1 693-AS431IARTR-G1 AS431IARTR-G1-ND AS431IARTR-G1 AS431IARTR-G1 233-AS431IARTR-G1 AS431IARTR-G1
Product Name PMIC - PMIC - Voltage Reference - AS431IARTR-G1 SOT89 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References V-Ref Adjustable/Precision/Programmable 2.5V to 36V 100mA 3-Pin SOT-89 T/R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT89; Other; SOT-89 Other; Tape & Reel (TR) Other; TO-243AA Other; TO-243AA Other; TO-243AA
Life Cycle Stage Active Active Active
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
PMIC - Voltage Reference - ADR293GR-REEL - Lingto Electronic Limited
Specs
IQ 0.0200 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details