IC VREF SHUNT ADJ 1% SOT23 Product overview: AS431HMBNTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431HMBNTR-G1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 997643-AS431HMBNTR-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Current - Supply: 4µA
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 500 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AS431
IC VREF SHUNT ADJ 1% SOT23
IC VREF SHUNT ADJ 1% SOT23
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Voltage References VREG Shunt Regulator
VOLTAGE REFERENCE, 2.495-36V, SOT-23 ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 0.1% SOT23
IC VREF SHUNT ADJ 1% SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-AS431HMBNTR-G1 | 997643-AS431HMBNTR-G1 | 31-AS431HMBNTR-G1DKR-ND | AS431HMBNTR-G1 | 28AK5925 | AS431HMBNTR-G1 | AS431HMBNTR-G1 |
| Product Name | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage Reference | Voltage References | Voltage Reference, 2.495-36V, Sot-23 Rohs Compliant Diodes Inc. | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | ||||
| VIN | 40 volts |