DIODES Incorporated Precision Voltage Reference IC AS431HBZTR-G1

Description
IC VREF SHUNT ADJ 0.1% TO92 Product overview: AS431HBZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431HBZTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ 0.1% TO92 Product overview: AS431HBZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431HBZTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-AS431HBZTR-G1
Precision Voltage Reference IC 693-AS431HBZTR-G1
IC VREF SHUNT ADJ 0.1% TO92 Product overview: AS431HBZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431HBZTR-G1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.1% TO92 Product overview: AS431HBZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431HBZTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AS431HBZTR-G1 - 861916-AS431HBZTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AS431HBZTR-G1
861916-AS431HBZTR-G1
PMIC - PMIC - Voltage Reference - AS431HBZTR-G1 861916-AS431HBZTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861916-AS431HBZTR-G1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA TO-92 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Tape & Box (TB) Mounting: Through Hole Family Name: AS431 Categories: Integrated Circuits (ICs) Case / Package: TO-92 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861916-AS431HBZTR-G1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA TO-92
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: AS431
Categories: Integrated Circuits (ICs)
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Reference - AS431HBZTR-G1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AS431HBZTR-G1-ND
Voltage Reference AS431HBZTR-G1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
AS431HBZTR-G1
Voltage References AS431HBZTR-G1
Voltage References VREG Shunt Regulator

Voltage References VREG Shunt Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AS431HBZTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AS431HBZTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AS431HBZTR-G1
IC VREF SHUNT ADJ 0.1% TO92

IC VREF SHUNT ADJ 0.1% TO92

Supplier's Site
Voltage Reference, 2.495-36V, To-92 Rohs Compliant Diodes Inc. - 28AK5923 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.495-36V, To-92 Rohs Compliant Diodes Inc.
28AK5923
Voltage Reference, 2.495-36V, To-92 Rohs Compliant Diodes Inc. 28AK5923
VOLTAGE REFERENCE, 2.495-36V, TO-92 ROHS COMPLIANT: YES

VOLTAGE REFERENCE, 2.495-36V, TO-92 ROHS COMPLIANT: YES

Supplier's Site
PMIC - Voltage Reference - AS431HBZTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AS431HBZTR-G1
PMIC - Voltage Reference AS431HBZTR-G1
IC VREF SHUNT ADJ 0.1% TO92

IC VREF SHUNT ADJ 0.1% TO92

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-AS431HBZTR-G1 861916-AS431HBZTR-G1 AS431HBZTR-G1-ND AS431HBZTR-G1 AS431HBZTR-G1 28AK5923 AS431HBZTR-G1
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AS431HBZTR-G1 Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, 2.495-36V, To-92 Rohs Compliant Diodes Inc. PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; Bulk TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TC 20 ppm/C 20 ppm/C
VIN 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385BLPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details