Manufacturer: Diodes Incorporated
Win Source Part Number: 861915-AS431HBNTR-G1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VREF SHUNT ADJ 0.1% SOT23 Product overview: AS431HBNTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431HBNTR-G1 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SOT23
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
IC VREF SHUNT ADJ 1% SOT23
VOLTAGE REFERENCE, 2.495-36V, SOT-23 ROHS COMPLIANT: YES
Voltage References VREG Shunt Regulator
IC VREF SHUNT ADJ 0.1% SOT23
IC VREF SHUNT ADJ 0.1% SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 861915-AS431HBNTR-G1 | 693-AS431HBNTR-G1 | 31-AS431HBNTR-G1DKR-ND | 28AK5922 | AS431HBNTR-G1 | AS431HBNTR-G1 | AS431HBNTR-G1 |
| Product Name | PMIC - PMIC - Voltage Reference - AS431HBNTR-G1 | SOT23 Precision Voltage Reference IC | Voltage Reference | Voltage Reference, 2.495-36V, Sot-23 Rohs Compliant Diodes Inc. | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | |||||
| TC | 20 ppm/C | 20 ppm/C |