Manufacturer: Diodes Incorporated
Win Source Part Number: 010252-AS431BNTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IC VREF SHUNT ADJ 1% SOT23-3 Product overview: AS431BNTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431BNTR-G1 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
VOLT REF, SHUNT, 2.5V, -40 TO 125DEG C ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
Voltage References Adj Prec Shunt Reg 2.5V to 36V 4.5mV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 010252-AS431BNTR-G1 | 693-AS431BNTR-G1 | AS431BNTR-G1DICT-ND | 76AH4831 | AS431BNTR-G1 | AS431BNTR-G1 | AS431BNTR-G1 |
| Product Name | PMIC - PMIC - Voltage Reference - AS431BNTR-G1 | SOT23 Precision Voltage Reference IC | Voltage Reference | Volt Ref, Shunt, 2.5V, -40 To 125Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Package Type | SOT23; Other; SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Life Cycle Stage | Active | Active | |||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |