DIODES Incorporated OEM Parts - OEM Parts (A - B) - AS431AZTR-E1-73 AS431AZTR-E1-73

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046055-AS431AZTR-E1 -73 Output Voltage: 36 V Categories: OEM Parts(A-B) Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Output Current: 100 mA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046055-AS431AZTR-E1 -73 Output Voltage: 36 V Categories: OEM Parts(A-B) Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Output Current: 100 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AS431AZTR-E1-73 - 1046055-AS431AZTR-E1-73 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AS431AZTR-E1-73
1046055-AS431AZTR-E1-73
OEM Parts - OEM Parts (A - B) - AS431AZTR-E1-73 1046055-AS431AZTR-E1-73
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046055-AS431AZTR-E1 -73 Output Voltage: 36 V Categories: OEM Parts(A-B) Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Output Current: 100 mA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046055-AS431AZTR-E1-73
Output Voltage: 36 V
Categories: OEM Parts(A-B)
Max Input Voltage: 36 V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Output Current: 100 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1046055-AS431AZTR-E1-73
Product Name OEM Parts - OEM Parts (A - B) - AS431AZTR-E1-73
Unlock Full Specs
to access all available technical data