DIODES Incorporated Voltage Reference AS431ANTR-E1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AS431ANTR-E1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AS431ANTR-E1DICT-ND
Voltage Reference AS431ANTR-E1DICT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AS431ANTR-E1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AS431ANTR-E1DITR-ND
Voltage Reference AS431ANTR-E1DITR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AS431ANTR-E1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AS431ANTR-E1DIDKR-ND
Voltage Reference AS431ANTR-E1DIDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - AS431ANTR-E1 - 051831-AS431ANTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AS431ANTR-E1
051831-AS431ANTR-E1
PMIC - PMIC - Voltage Reference - AS431ANTR-E1 051831-AS431ANTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 051831-AS431ANTR-E1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 20ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 051831-AS431ANTR-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AS431ANTR-E1
SOT23 Precision Voltage Reference IC 693-AS431ANTR-E1
IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: AS431ANTR-E1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431ANTR-E1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: AS431ANTR-E1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431ANTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. - 28AK5915 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc.
28AK5915
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. 28AK5915
VOLTAGE REFERENCE, 2.5-36V, SOT-23 ROHS COMPLIANT: YES

VOLTAGE REFERENCE, 2.5-36V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AS431ANTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AS431ANTR-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AS431ANTR-E1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
AS431ANTR-E1
Voltage References AS431ANTR-E1
Voltage References Adj Prec Shunt Reg 2.5V to 36V 4.5mV

Voltage References Adj Prec Shunt Reg 2.5V to 36V 4.5mV

Buy Now Datasheet
PMIC - Voltage Reference - AS431ANTR-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AS431ANTR-E1
PMIC - Voltage Reference AS431ANTR-E1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AS431ANTR-E1DICT-ND 051831-AS431ANTR-E1 693-AS431ANTR-E1 28AK5915 AS431ANTR-E1 AS431ANTR-E1 AS431ANTR-E1
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - AS431ANTR-E1 SOT23 Precision Voltage Reference IC Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 20 ppm/C 20 ppm/C 20 ppm/C
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM336BZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
PMIC - Voltage Reference - ADR01CRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details