DIODES Incorporated Linear - Linear - Comparators - AS393MMTR-G1 AS393MMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199289-AS393MMTR-G1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199289-AS393MMTR-G1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - AS393MMTR-G1 - AS393MMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - AS393MMTR-G1
AS393MMTR-G1
Linear - Linear - Comparators - AS393MMTR-G1 AS393MMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 199289-AS393MMTR-G1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 199289-AS393MMTR-G1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Comparators - AS393MMTR-G1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector 8-MSOP

Comparator General Purpose Open Collector 8-MSOP

Buy Now Datasheet
Comparators - AS393MMTR-G1DICT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector 8-MSOP

Comparator General Purpose Open Collector 8-MSOP

Buy Now Datasheet
Comparators - AS393MMTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector 8-MSOP

Comparator General Purpose Open Collector 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - AS393MMTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
AS393MMTR-G1
Integrated Circuits (ICs) - Linear - Comparators AS393MMTR-G1
IC COMPARATOR 2 GEN PUR 8MSOP

IC COMPARATOR 2 GEN PUR 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number AS393MMTR-G1 AS393MMTR-G1DIDKR-ND AS393MMTR-G1
Product Name Linear - Linear - Comparators - AS393MMTR-G1 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8160N - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
Logic Family TTL
View Details
2 suppliers
CD74HC85 4-Bit Magnitude Comparator - CD74HC85M96E4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details