The AS393GTR-E1 is a dual precision voltage comparator designed for low power consumption and high performance. It operates from a single power supply with a voltage range of 2V to 36V, and can also function with dual supplies from ±1.0V to ±18V. The device features a low supply current drain of 0.6mA and a typical input offset voltage of 1.0mV, making it suitable for applications requiring high accuracy. This comparator is compatible with the industry-standard 393 series and is available in a TSSOP-8 package. It has a low input bias current of 25nA and a low output saturation voltage of 200mV at 4mA. The AS393GTR-E1 is RoHS compliant and lead-free, ensuring it meets environmental standards. Typical applications include battery chargers, cordless telephones, switching power supplies, and communication equipment. The device is rated for operation over a temperature range of -40°C to +85°C, making it suitable for a variety of environments.
IC COMPARATOR 2 GEN PUR 8TSSOP Product overview: AS393GTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AS393GTR-E1 can be used for catalog matching and distributor lookup.
IC COMPARATOR DUAL 8-TSSOP
Comparator General Purpose Open-Collector 8-TSSOP
IC COMPARATOR DUAL 8-TSSOP
Analog Comparators Comparator
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-AS393GTR-E1 | 233-AS393GTR-E1 | AS393GTR-E1 | AS393GTR-E1 | AS393GTR-E1 |
| Product Name | Linear Comparator IC | IC COMPARATOR DUAL 8-TSSOP | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SSOP; SOP; TSSOP; 8-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |