DIODES Incorporated Comparators AS393GTR-E1

Description
Comparator General Purpose Open Collector 8-TSSOP
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - AS393GTR-E1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
AS393GTR-E1-ND
Comparators AS393GTR-E1-ND
Comparator General Purpose Open Collector 8-TSSOP

Comparator General Purpose Open Collector 8-TSSOP

Buy Now Datasheet
Linear - Linear - Comparators - AS393GTR-E1 - AS393GTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - AS393GTR-E1
AS393GTR-E1
Linear - Linear - Comparators - AS393GTR-E1 AS393GTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 051830-AS393GTR-E1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM2903VQPWR; AS393GTR-G1; AS393G-E1; AS393GTR-E1; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 051830-AS393GTR-E1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM2903VQPWR; AS393GTR-G1; AS393G-E1; AS393GTR-E1;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - AS393GTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
AS393GTR-E1
Integrated Circuits (ICs) - Linear - Comparators AS393GTR-E1
IC COMPARATOR 2 GEN PUR 8TSSOP

IC COMPARATOR 2 GEN PUR 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number AS393GTR-E1-ND AS393GTR-E1 AS393GTR-E1
Product Name Comparators Linear - Linear - Comparators - AS393GTR-E1 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Comparators - LM2901MX/NAK1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; Surface Mount
View Details