Manufacturer: Diodes Incorporated
Win Source Part Number: 098650-AS393AMTR-G1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 3mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM393DR; AS393AM-E1; AS393AMTR-E1;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: AS393AMTR-G1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AS393AMTR-G1 can be used for catalog matching and distributor lookup.
IC COMP OPEN COLLECTOR 8SOIC
COMPARATOR, 1.3US, -40 TO 85DEG C ROHS COMPLIANT: YES
Comparator General Purpose Open-Collector 8-SOIC
Analog Comparators LP Dual Comparator 2.0V 36V 25nA 1.0mV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 098650-AS393AMTR-G1 | 692-AS393AMTR-G1 | AS393AMTR-G1 | 76AH4828 | AS393AMTR-G1 | AS393AMTR-G1 |
| Product Name | Linear - Linear - Comparators - AS393AMTR-G1 | Linear Comparator IC | Linear - Comparators | Comparator, 1.3Us, -40 To 85Deg C Rohs Compliant Diodes Inc. | Comparators | Analog Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 3 millivolts | 3 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector |