IC OPAMP GP 2 CIRCUIT 8DIP Product overview: AS358P-E1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AS358P-E1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
Manufacturer: Diodes Incorporated
Win Source Part Number: 051828-AS358P-E1
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
AMPLIFIER, -40 TO 85DEG C, DIP-8 ROHS COMPLIANT: YES
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps LP Dual Op Amp 2-Ch 3 to 36V 0.5mA
IC OPAMP GP 2 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-AS358P-E1 | AS358P-E1DI-ND | 051828-AS358P-E1 | 45AJ0710 | AS358P-E1 | AS358P-E1 | AS358P-E1 | AS358P-E1 | AS358P-E1 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS358P-E1 | Amplifier, -40 To 85Deg C, Dip-8 Rohs Compliant Diodes Inc. | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to ? volts | 3 to 36 volts | 3 volts | 3 volts | |||||
| Quiescent Current (IQ) | 1200 to ? microamps | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | Through Hole |