IC OPAMP GP 2 CIRCUIT 8DIP Product overview: AS358AP-E1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AS358AP-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1018544-AS358AP-E1
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
General Purpose Amplifier 2 Circuit 8-PDIP
Operational Amplifiers - Op Amps LP Op Amp 2-Ch 36V 0.5mA 2mV 20nA
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-AS358AP-E1 | 1018544-AS358AP-E1 | AS358AP-E1DI-ND | AS358AP-E1 | AS358AP-E1 | AS358AP-E1 | AS358AP-E1 | AS358AP-E1 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS358AP-E1 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 36 volts | 3 volts | 3 volts | ||||
| Quiescent Current (IQ) | 1200 to ? microamps | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tube | DIP; 8-DIP | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole |