DIODES Incorporated Linear - Linear - Comparators - AS339MTR-E1 AS339MTR-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051824-AS339MTR-E1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): AS339GTR-E1; LM2901PWRG4; LM2901PWLE; AS339MTR-E1; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051824-AS339MTR-E1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): AS339GTR-E1; LM2901PWRG4; LM2901PWLE; AS339MTR-E1; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - AS339MTR-E1 - 051824-AS339MTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - AS339MTR-E1
051824-AS339MTR-E1
Linear - Linear - Comparators - AS339MTR-E1 051824-AS339MTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 051824-AS339MTR-E1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): AS339GTR-E1; LM2901PWRG4; LM2901PWLE; AS339MTR-E1; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 051824-AS339MTR-E1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): AS339GTR-E1; LM2901PWRG4; LM2901PWLE; AS339MTR-E1;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-AS339MTR-E1
Linear Comparator IC 692-AS339MTR-E1
IC COMPARATOR 4 GEN PUR 14SOIC Product overview: AS339MTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AS339MTR-E1 can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 14SOIC Product overview: AS339MTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AS339MTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - AS339MTR-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
AS339MTR-E1
Comparators AS339MTR-E1
Comparator General Purpose Open-Collector 14-SOIC

Comparator General Purpose Open-Collector 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
AS339MTR-E1
Analog Comparators AS339MTR-E1
Analog Comparators LP Quad Comparator 2.0mV 2.0 to 36V 2mV

Analog Comparators LP Quad Comparator 2.0mV 2.0 to 36V 2mV

Buy Now Datasheet
Linear - Comparators - AS339MTR-E1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
AS339MTR-E1
Linear - Comparators AS339MTR-E1
IC COMP LOW PWR/OFFSET V 14SOIC

IC COMP LOW PWR/OFFSET V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 051824-AS339MTR-E1 692-AS339MTR-E1 AS339MTR-E1 AS339MTR-E1 AS339MTR-E1
Product Name Linear - Linear - Comparators - AS339MTR-E1 Linear Comparator IC Comparators Analog Comparators Linear - Comparators
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts
VOS 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output Open Collector
Unlock Full Specs
to access all available technical data