Manufacturer: Diodes Incorporated
Win Source Part Number: 199283-AS339AMTR-E1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 3mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC COMPARATOR 4 GEN PUR 14SOIC Product overview: AS339AMTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AS339AMTR-E1 can be used for catalog matching and distributor lookup.
Analog Comparators LP Quad Comparator 2.0mV 2.0 to 36V 2mV
IC COMP LOW PWR/OFFSET V 14SOIC
Comparator General Purpose Open-Collector 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 199283-AS339AMTR-E1 | 692-AS339AMTR-E1 | AS339AMTR-E1 | AS339AMTR-E1 | AS339AMTR-E1 |
| Product Name | Linear - Linear - Comparators - AS339AMTR-E1 | Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | ? to 36 volts | |||
| VOS | 3 millivolts | 3 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Open Collector |