DIODES Incorporated Instrumentation, Op Amps, Buffer Amps AS333SE-7

Description
OPAMP GENERAL PURPOSE SOT353 T&R
Request a Quote
Description
OPAMP GENERAL PURPOSE SOT353 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS333SE-7 is a high precision operational amplifier featuring a chopping stabilization technique that effectively eliminates 1/f noise and crossover distortion. This rail-to-rail input and output (RRIO) amplifier operates within a supply voltage range of 1.8V to 5.5V for single supply applications, and ±0.9V to ±2.5V for dual supply applications. It is characterized by a low input offset voltage of 8OºV and a zero-drift offset voltage of 0.02OºV/°C, making it suitable for precision applications, particularly in low power scenarios. With a gain bandwidth of 350kHz and a quiescent current of only 17OºA, the AS333SE-7 offers a favorable speed-to-power consumption ratio. The device is specified for operation across a wide temperature range of -40°C to +125°C and is available in SOT353 packaging. Its high ESD tolerance of 4000V HBM enhances its reliability in harsh environments. Typical applications include battery-powered instruments, medical instrumentation, and sensor signal conditioning.

Datasheet Summary
Powered by GS/AI

The AS333SE-7 is a high precision operational amplifier featuring a chopping stabilization technique that effectively eliminates 1/f noise and crossover distortion. This rail-to-rail input and output (RRIO) amplifier operates within a supply voltage range of 1.8V to 5.5V for single supply applications, and ±0.9V to ±2.5V for dual supply applications. It is characterized by a low input offset voltage of 8OºV and a zero-drift offset voltage of 0.02OºV/°C, making it suitable for precision applications, particularly in low power scenarios. With a gain bandwidth of 350kHz and a quiescent current of only 17OºA, the AS333SE-7 offers a favorable speed-to-power consumption ratio. The device is specified for operation across a wide temperature range of -40°C to +125°C and is available in SOT353 packaging. Its high ESD tolerance of 4000V HBM enhances its reliability in harsh environments. Typical applications include battery-powered instruments, medical instrumentation, and sensor signal conditioning.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 31-AS333SE-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
31-AS333SE-7DKR-ND
Instrumentation, Op Amps, Buffer Amps 31-AS333SE-7DKR-ND
OPAMP GENERAL PURPOSE SOT353 T&R

OPAMP GENERAL PURPOSE SOT353 T&R

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 31-AS333SE-7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
31-AS333SE-7TR-ND
Instrumentation, Op Amps, Buffer Amps 31-AS333SE-7TR-ND
OPAMP GENERAL PURPOSE SOT353 T&R

OPAMP GENERAL PURPOSE SOT353 T&R

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 31-AS333SE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
31-AS333SE-7CT-ND
Instrumentation, Op Amps, Buffer Amps 31-AS333SE-7CT-ND
OPAMP GENERAL PURPOSE SOT353 T&R

OPAMP GENERAL PURPOSE SOT353 T&R

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - AS333SE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
AS333SE-7
Instrumentation, OP Amps, Buffer Amps AS333SE-7
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-353

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-353

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 31-AS333SE-7DKR-ND AS333SE-7
Product Name Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0170 milliamps 0.0170 milliamps
Slew Rate 0.1200 V/µs 0.1200 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1914818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 8
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers