General Purpose Amplifier 4 Circuit 14-SO
IC OP AMP 4CH 14-SO
IC OP AMP 4CH 14-SO
Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1147337-AS324AMTR-G1
Manufacturer Homepage: www.bcdsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14SO Product overview: AS324AMTR-G1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AS324AMTR-G1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Low Pwr Quad OpAmp 4-Ch 3V 36V 0.7mA
IC OPAMP GP 4 CIRCUIT 14SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 31-AS324AMTR-G1TR-ND | 1147337-AS324AMTR-G1 | 687-AS324AMTR-G1 | AS324AMTR-G1 | AS324AMTR-G1 | AS324AMTR-G1 | AS324AMTR-G1 | AS324AMTR-G1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS324AMTR-G1 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to ? volts | 3 volts | 3 volts |