IC OP AMP 1CH 8-SOIC
IC OP AMP 1CH 8-SOIC
IC OP AMP 1CH 8-SOIC
CMOS Amplifier 1 Circuit Push-Pull, Rail-to-Rail 8-SOIC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 31-AS2348S-13DKR-ND | AS2348S-13 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |
| Source Current (IS) | 0.0700 milliamps | 0.0700 milliamps |
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |