IC OP AMP 2CH 8-MSOP
IC OP AMP 2CH 8-MSOP
IC OP AMP 2CH 8-MSOP
OPAMP, 350KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
OPAMP GENERAL PURPOSE MSOP-8 T&R
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 31-AS2333M8-13TR-ND | 12AJ7040 | AS2333M8-13 | AS2333M8-13 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.0120 milliamps | 0.0120 milliamps | ||
| Slew Rate | 0.1200 V/µs | 1.20E-7 V/µs | 0.1200 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |