DIODES Incorporated PMIC - PMIC - Power Supply Controllers, Monitors - AR30N60PPA-13 AR30N60PPA-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803000-AR30N60PPA-13 Packaging: Reel Mounting Style: SMD Applications: Active/Synchronous Rectification Controller Current - Supply: 2.2mA Part Status: Obsolete (End Of Life) Supplier Device Package: V-DFN6040-22 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 22-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803000-AR30N60PPA-13 Packaging: Reel Mounting Style: SMD Applications: Active/Synchronous Rectification Controller Current - Supply: 2.2mA Part Status: Obsolete (End Of Life) Supplier Device Package: V-DFN6040-22 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 22-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - AR30N60PPA-13 - 803000-AR30N60PPA-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - AR30N60PPA-13
803000-AR30N60PPA-13
PMIC - PMIC - Power Supply Controllers, Monitors - AR30N60PPA-13 803000-AR30N60PPA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 803000-AR30N60PPA-13 Packaging: Reel Mounting Style: SMD Applications: Active/Synchronous Rectification Controller Current - Supply: 2.2mA Part Status: Obsolete (End Of Life) Supplier Device Package: V-DFN6040-22 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 22-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803000-AR30N60PPA-13
Packaging: Reel
Mounting Style: SMD
Applications: Active/Synchronous Rectification Controller
Current - Supply: 2.2mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: V-DFN6040-22
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 22-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 6V

Buy Now
Power Supply Controllers, Monitors - AR30N60PPA-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
AR30N60PPA-13
Power Supply Controllers, Monitors AR30N60PPA-13
Power Supply Controller Active/Synchronous Rectification Controller V-DFN6040-22

Power Supply Controller Active/Synchronous Rectification Controller V-DFN6040-22

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 803000-AR30N60PPA-13 AR30N60PPA-13
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - AR30N60PPA-13 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details