DIODES Incorporated PMIC - PMIC - Power Supply Controllers, Monitors - AR2003FV-13 AR2003FV-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802465-AR2003FV-13 Packaging: Reel Mounting Style: SMD Applications: Active/Synchronous Rectification Controller Current - Supply: 5mA Supplier Device Package: V-DFN3535-14 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 21V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802465-AR2003FV-13 Packaging: Reel Mounting Style: SMD Applications: Active/Synchronous Rectification Controller Current - Supply: 5mA Supplier Device Package: V-DFN3535-14 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 21V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - AR2003FV-13 - 802465-AR2003FV-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - AR2003FV-13
802465-AR2003FV-13
PMIC - PMIC - Power Supply Controllers, Monitors - AR2003FV-13 802465-AR2003FV-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802465-AR2003FV-13 Packaging: Reel Mounting Style: SMD Applications: Active/Synchronous Rectification Controller Current - Supply: 5mA Supplier Device Package: V-DFN3535-14 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 21V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802465-AR2003FV-13
Packaging: Reel
Mounting Style: SMD
Applications: Active/Synchronous Rectification Controller
Current - Supply: 5mA
Supplier Device Package: V-DFN3535-14
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 21V

Buy Now
Power Supply Controllers, Monitors - AR2003FV-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
AR2003FV-13
Power Supply Controllers, Monitors AR2003FV-13
Power Supply Controller Active/Synchronous Rectification Controller V-DFN3535-14

Power Supply Controller Active/Synchronous Rectification Controller V-DFN3535-14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 802465-AR2003FV-13 AR2003FV-13
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - AR2003FV-13 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage References - 7385361P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details