DIODES Incorporated Threshold Voltage Diodes Inc. APX809-29SAG-7.

Description
Threshold Voltage:2.93V; No. of Supervisors / Monitors:-; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: No
Datasheet
Description
Threshold Voltage:2.93V; No. of Supervisors / Monitors:-; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threshold Voltage Diodes Inc. - 60AC7790 - Newark, An Avnet Company
Chicago, IL, United States
Threshold Voltage Diodes Inc.
60AC7790
Threshold Voltage Diodes Inc. 60AC7790
Threshold Voltage:2.93V; No. of Supervisors / Monitors:-; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: No

Threshold Voltage:2.93V; No. of Supervisors / Monitors:-; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 60AC7790
Product Name Threshold Voltage Diodes Inc.
Pins 3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details