The APX803L40-36SA-7 is a micro-power voltage detector designed for supervisory circuits in microprocessors and digital systems. It features a wide detection voltage range from 1.2V to 5.0V with 0.1V step options, allowing for flexibility in various applications. The device operates with a low supply current of 1µA (typical), making it suitable for battery-powered and portable equipment. This voltage detector provides an open-drain output with an active-low reset signal, which is triggered when the monitored voltage falls below the selected threshold. The reset signal remains active until the voltage recovers above the threshold. The APX803L40 includes built-in recovery delay options of 0ms, 55ms, 220ms, and 450ms, accommodating different system requirements. The product is available in multiple package types, including SOT23, SOT323, SC59, and SOT25, and is compliant with RoHS standards, ensuring it is environmentally friendly. With a high threshold voltage accuracy of ±1.5% and quick reset response time of 20Oºs, this device is a reliable choice for applications such as computers, controllers, and intelligent instruments.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Threshold: ±5V, ±15V, Adj
Reset Timeout: 40µs Typical
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L40-36SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L40-36SA-7
Supervisory Circuits 3.6V, 450ms Reset Generator
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 31-APX803L40-36SA-7TR-ND | 691-APX803L40-36SA-7 | APX803L40-36SA-7 | APX803L40-36SA-7 | APX803L40-36SA-7 | APX803L40-36SA-7 | |
| Product Name | Connectors,Interconnects | Supervisors | SOT23 Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Inverting | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Features | Manual Reset | ||||||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Threshold | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |