DIODES Incorporated Supervisors APX803L20-29W5-7

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APX803L20-29W5-7 is a micro-power voltage detector designed for supervisory circuits in microprocessors and digital systems. It features a wide detection voltage range from 1.2V to 5.0V with 0.1V step options, allowing for precise monitoring of power supplies. The device operates with a low supply current of 1µA (typical), making it suitable for battery-powered applications and enhancing overall power efficiency. This voltage detector provides an open-drain output with an active-low reset signal, which is triggered when the monitored voltage falls below the selected threshold. The reset signal remains active until the voltage recovers above the threshold. The APX803L20-29W5-7 includes several built-in recovery delay time options of 0ms, 55ms, 220ms, and 450ms, accommodating various system requirements. The product is available in multiple package types, including SOT23, SOT323, SC59, and SOT25, and is compliant with RoHS standards, ensuring it is free from harmful substances. With its high threshold voltage accuracy of ±1.5% and quick reset time of 20Oºs, this device is well-suited for applications in computers, controllers, intelligent instruments, and portable equipment.

Datasheet Summary
Powered by GS/AI

The APX803L20-29W5-7 is a micro-power voltage detector designed for supervisory circuits in microprocessors and digital systems. It features a wide detection voltage range from 1.2V to 5.0V with 0.1V step options, allowing for precise monitoring of power supplies. The device operates with a low supply current of 1µA (typical), making it suitable for battery-powered applications and enhancing overall power efficiency. This voltage detector provides an open-drain output with an active-low reset signal, which is triggered when the monitored voltage falls below the selected threshold. The reset signal remains active until the voltage recovers above the threshold. The APX803L20-29W5-7 includes several built-in recovery delay time options of 0ms, 55ms, 220ms, and 450ms, accommodating various system requirements. The product is available in multiple package types, including SOT23, SOT323, SC59, and SOT25, and is compliant with RoHS standards, ensuring it is free from harmful substances. With its high threshold voltage accuracy of ±1.5% and quick reset time of 20Oºs, this device is well-suited for applications in computers, controllers, intelligent instruments, and portable equipment.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - APX803L20-29W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-25

Supervisor Open Drain or Open Collector 1 Channel SOT-25

Buy Now Datasheet
Supervisors - APX803L20-29W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-25

Supervisor Open Drain or Open Collector 1 Channel SOT-25

Buy Now Datasheet
Supervisors - APX803L20-29W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-25

Supervisor Open Drain or Open Collector 1 Channel SOT-25

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803L20-29W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803L20-29W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L20-29W5-7
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
Supervisors - APX803L20-29W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803L20-29W5-7
Supervisors APX803L20-29W5-7
Supervisor Open Drain or Open Collector 1 Channel SOT-25

Supervisor Open Drain or Open Collector 1 Channel SOT-25

Buy Now Datasheet
PMIC - Supervisors - APX803L20-29W5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX803L20-29W5-7
PMIC - Supervisors APX803L20-29W5-7
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number APX803L20-29W5-7DICT-ND APX803L20-29W5-7 APX803L20-29W5-7 APX803L20-29W5-7
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139134 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details