DIODES Incorporated Supervisors APX803L20-27SR-7

Description
Supervisor Open Drain or Open Collector 1 Channel SOT23R
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT23R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - APX803L20-27SR-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT23R

Supervisor Open Drain or Open Collector 1 Channel SOT23R

Buy Now Datasheet
Supervisors - APX803L20-27SR-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT23R

Supervisor Open Drain or Open Collector 1 Channel SOT23R

Buy Now Datasheet
Supervisors - APX803L20-27SR-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT23R

Supervisor Open Drain or Open Collector 1 Channel SOT23R

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1133583-APX803L20-27SR-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1133583-APX803L20-27SR-7
Integrated Circuits (ICs) - PMIC - Supervisors 1133583-APX803L20-27SR-7
Win Source Part Number: 1133583-APX803L20-27 SR-7 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143ms Minimum Voltage - Threshold: 2.7V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT23R Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: APX803L20-27SR-7DIDK R,APX803L20-27SR-7DI TR,APX803L20-27SR-7D ICT Base Product Number: APX803

Win Source Part Number: 1133583-APX803L20-27SR-7
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 143ms Minimum
Voltage - Threshold: 2.7V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT23R
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: APX803L20-27SR-7DIDKR,APX803L20-27SR-7DITR,APX803L20-27SR-7DICT
Base Product Number: APX803

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-APX803L20-27SR-7
Voltage Supervisor IC 691-APX803L20-27SR-7
IC SUPERVISOR 1 CHANNEL SOT23R-3 Product overview: APX803L20-27SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-27SR-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23R-3 Product overview: APX803L20-27SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-27SR-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Detector, 2.7V, Sot-23R, 85Degc Rohs Compliant Diodes Inc. - 28AK5596 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 2.7V, Sot-23R, 85Degc Rohs Compliant Diodes Inc.
28AK5596
Voltage Detector, 2.7V, Sot-23R, 85Degc Rohs Compliant Diodes Inc. 28AK5596
VOLTAGE DETECTOR, 2.7V, SOT-23R, 85DEGC ROHS COMPLIANT: YES

VOLTAGE DETECTOR, 2.7V, SOT-23R, 85DEGC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
APX803L20-27SR-7
Supervisory Circuits APX803L20-27SR-7
Supervisory Circuits 2.7V, 220ms Reset Generator

Supervisory Circuits 2.7V, 220ms Reset Generator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803L20-27SR-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803L20-27SR-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L20-27SR-7
IC SUPERVISOR 1 CHANNEL SOT23R-3

IC SUPERVISOR 1 CHANNEL SOT23R-3

Supplier's Site
Supervisors - APX803L20-27SR-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803L20-27SR-7
Supervisors APX803L20-27SR-7
Supervisor Open Drain or Open Collector 1 Channel SOT23R

Supervisor Open Drain or Open Collector 1 Channel SOT23R

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
APX803L20-27SR-7
PMIC - Supervisors APX803L20-27SR-7
IC SUPERVISOR 1 CHANNEL SOT23R-3

IC SUPERVISOR 1 CHANNEL SOT23R-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number APX803L20-27SR-7DICT-ND 1133583-APX803L20-27SR-7 691-APX803L20-27SR-7 28AK5596 APX803L20-27SR-7 APX803L20-27SR-7 APX803L20-27SR-7 APX803L20-27SR-7
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Voltage Supervisor IC Voltage Detector, 2.7V, Sot-23R, 85Degc Rohs Compliant Diodes Inc. Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916865P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers