DIODES Incorporated SOT23 Voltage Supervisor IC APX803L20-26SA-7

Description
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L20-26SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-26SA-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L20-26SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-26SA-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-APX803L20-26SA-7
SOT23 Voltage Supervisor IC 691-APX803L20-26SA-7
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L20-26SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-26SA-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L20-26SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-26SA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - APX803L20-26SA-7 - 861642-APX803L20-26SA-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX803L20-26SA-7
861642-APX803L20-26SA-7
PMIC - PMIC - Supervisors - APX803L20-26SA-7 861642-APX803L20-26SA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861642-APX803L20-26S A-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: APX803 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861642-APX803L20-26SA-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: APX803
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Supervisors - 31-APX803L20-26SA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 31-APX803L20-26SA-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Supervisors - 31-APX803L20-26SA-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX803L20-26SA-7
Supervisory Circuits APX803L20-26SA-7
Supervisory Circuits 2.6V, 220ms Reset Generator

Supervisory Circuits 2.6V, 220ms Reset Generator

Buy Now Datasheet
Supervisors - APX803L20-26SA-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803L20-26SA-7
Supervisors APX803L20-26SA-7
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - APX803L20-26SA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX803L20-26SA-7
PMIC - Supervisors APX803L20-26SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803L20-26SA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803L20-26SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L20-26SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-APX803L20-26SA-7 861642-APX803L20-26SA-7 31-APX803L20-26SA-7TR-ND APX803L20-26SA-7 APX803L20-26SA-7 APX803L20-26SA-7 APX803L20-26SA-7
Product Name SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - APX803L20-26SA-7 Supervisors Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1
Type Tape & Reel (TR) SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Pins 3
IQ 1 µA
Supply Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details