DIODES Incorporated Voltage Supervisor IC APX803L20-18C3-7

Description
IC SUPERVISOR 1 CHANNEL SOT323 Product overview: APX803L20-18C3-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-18C3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT323 Product overview: APX803L20-18C3-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-18C3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-APX803L20-18C3-7
Voltage Supervisor IC 691-APX803L20-18C3-7
IC SUPERVISOR 1 CHANNEL SOT323 Product overview: APX803L20-18C3-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-18C3-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT323 Product overview: APX803L20-18C3-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-18C3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - APX803L20-18C3-7 - 861641-APX803L20-18C3-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX803L20-18C3-7
861641-APX803L20-18C3-7
PMIC - PMIC - Supervisors - APX803L20-18C3-7 861641-APX803L20-18C3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861641-APX803L20-18C 3-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: APX803 Categories: Integrated Circuits (ICs) Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861641-APX803L20-18C3-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: APX803
Categories: Integrated Circuits (ICs)
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Supervisors - APX803L20-18C3-7-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-323

Supervisor Open Drain or Open Collector 1 Channel SOT-323

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803L20-18C3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803L20-18C3-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L20-18C3-7
IC SUPERVISOR 1 CHANNEL SOT323

IC SUPERVISOR 1 CHANNEL SOT323

Supplier's Site
Supervisors - APX803L20-18C3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803L20-18C3-7
Supervisors APX803L20-18C3-7
Supervisor Open Drain or Open Collector 1 Channel SOT-323

Supervisor Open Drain or Open Collector 1 Channel SOT-323

Buy Now Datasheet
PMIC - Supervisors - APX803L20-18C3-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX803L20-18C3-7
PMIC - Supervisors APX803L20-18C3-7
IC SUPERVISOR 1 CHANNEL SOT323

IC SUPERVISOR 1 CHANNEL SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX803L20-18C3-7
Supervisory Circuits APX803L20-18C3-7
Supervisory Circuits Reset Generator

Supervisory Circuits Reset Generator

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-APX803L20-18C3-7 861641-APX803L20-18C3-7 APX803L20-18C3-7-ND APX803L20-18C3-7 APX803L20-18C3-7 APX803L20-18C3-7 APX803L20-18C3-7
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - APX803L20-18C3-7 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1
Type Tape & Reel (TR) SOT-323 SC-70; SC-70, SOT-323 SC-70 SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323
Pins 3
IQ 1 µA
Supply Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1905532 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details