DIODES Incorporated Supervisors APX803L20-17SA-7

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 31-APX803L20-17SA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1377858-APX803L20-17SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1377858-APX803L20-17SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1377858-APX803L20-17SA-7
Win Source Part Number: 1377858-APX803L20-17 SA-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. Type: Simple Reset/Power-On Reset MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: APX803 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.7V Reset: Active Low Reset Timeout: 143ms Minimum

Win Source Part Number: 1377858-APX803L20-17SA-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: APX803
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 1.7V
Reset: Active Low
Reset Timeout: 143ms Minimum

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-APX803L20-17SA-7
SOT23 Voltage Supervisor IC 691-APX803L20-17SA-7
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L20-17SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-17SA-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L20-17SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-17SA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX803L20-17SA-7
Supervisory Circuits APX803L20-17SA-7
Supervisory Circuits 1.7V, 220ms Reset Generator

Supervisory Circuits 1.7V, 220ms Reset Generator

Buy Now Datasheet
PMIC - Supervisors - APX803L20-17SA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX803L20-17SA-7
PMIC - Supervisors APX803L20-17SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Supervisors - APX803L20-17SA-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803L20-17SA-7
Supervisors APX803L20-17SA-7
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803L20-17SA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803L20-17SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L20-17SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 31-APX803L20-17SA-7TR-ND 1377858-APX803L20-17SA-7 691-APX803L20-17SA-7 APX803L20-17SA-7 APX803L20-17SA-7 APX803L20-17SA-7 APX803L20-17SA-7
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SOT23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 1.7 volts 1.7 volts 1.7 volts 1.7 volts 1.7 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1906529 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details