Manufacturer: AMIS
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Voltages Monitored: 5
Voltage - Threshold: 2.93V, Adj
Output: 3-State
Reset Timeout: 40µs Typical
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
| Win Source Electronics | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | APX803L-30SR-7 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Applications / Use | Ventilation |