RESET GENERATOR SOT23 T&R 3K Product overview: APX803L-30SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L-30SR-7 can be used for catalog matching and distributor lookup.
RESET GENERATOR SOT23 T&R 3K
RESET GENERATOR SOT23 T&R 3K
RESET GENERATOR SOT23 T&R 3K
Supervisor Open Drain or Open Collector 1 Channel SOT23R
RESET GENERATOR SOT23 T&R 3K
VOLTAGE DETECTOR, 3V, SOT-23, 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-APX803L-30SR-7 | 31-APX803L-30SR-7TR-ND | APX803L-30SR-7 | APX803L-30SR-7 | 76AJ3613 |
| Product Name | SOT23 Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, 3V, Sot-23, 85Deg C Rohs Compliant Diodes Inc. |
| Number of Supplies | 1 | ||||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |
| Pins | 3 | ||||
| IQ | 1 µA |