DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L-27W5-7

Description
Win Source Part Number: 1381431-APX803L-27W5 -7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Type: Voltage Detector Package: Tape & Reel (TR) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 0ms Typical Voltage - Threshold: 2.7V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: APX803 Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381431-APX803L-27W5 -7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Type: Voltage Detector Package: Tape & Reel (TR) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 0ms Typical Voltage - Threshold: 2.7V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: APX803 Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1381431-APX803L-27W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1381431-APX803L-27W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1381431-APX803L-27W5-7
Win Source Part Number: 1381431-APX803L-27W5 -7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Type: Voltage Detector Package: Tape & Reel (TR) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 0ms Typical Voltage - Threshold: 2.7V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: APX803 Standard Package: 3,000 pcs

Win Source Part Number: 1381431-APX803L-27W5-7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Type: Voltage Detector
Package: Tape & Reel (TR)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 0ms Typical
Voltage - Threshold: 2.7V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: APX803
Standard Package: 3,000 pcs

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-APX803L-27W5-7
Voltage Supervisor IC 691-APX803L-27W5-7
RESET GENERATOR SOT25 T&R 3K Product overview: APX803L-27W5-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L-27W5-7 can be used for catalog matching and distributor lookup.

RESET GENERATOR SOT25 T&R 3K Product overview: APX803L-27W5-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L-27W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 31-APX803L-27W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
RESET GENERATOR SOT25 T&R 3K

RESET GENERATOR SOT25 T&R 3K

Buy Now Datasheet
Supervisors - 31-APX803L-27W5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
RESET GENERATOR SOT25 T&R 3K

RESET GENERATOR SOT25 T&R 3K

Buy Now Datasheet
Supervisors - 31-APX803L-27W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
RESET GENERATOR SOT25 T&R 3K

RESET GENERATOR SOT25 T&R 3K

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803L-27W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803L-27W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L-27W5-7
RESET GENERATOR SOT25 T&R 3K

RESET GENERATOR SOT25 T&R 3K

Supplier's Site
Supervisors - APX803L-27W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803L-27W5-7
Supervisors APX803L-27W5-7
Supervisor Open Drain or Open Collector 1 Channel SOT-25

Supervisor Open Drain or Open Collector 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1381431-APX803L-27W5-7 691-APX803L-27W5-7 31-APX803L-27W5-7TR-ND APX803L-27W5-7 APX803L-27W5-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1; 1 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain
Threshold 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products