DIODES Incorporated Supervisors APX803L-26W5-7

Description
RESET GENERATOR SOT25 T&R 3K
Request a Quote Datasheet
Description
RESET GENERATOR SOT25 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 31-APX803L-26W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
RESET GENERATOR SOT25 T&R 3K

RESET GENERATOR SOT25 T&R 3K

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-APX803L-26W5-7
Voltage Supervisor IC 691-APX803L-26W5-7
RESET GENERATOR SOT25 T&R 3K Product overview: APX803L-26W5-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L-26W5-7 can be used for catalog matching and distributor lookup.

RESET GENERATOR SOT25 T&R 3K Product overview: APX803L-26W5-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L-26W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1377859-APX803L-26W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1377859-APX803L-26W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1377859-APX803L-26W5-7
Win Source Part Number: 1377859-APX803L-26W5 -7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. Type: Voltage Detector REACH Status: REACH Unaffected Mfr: Diodes Incorporated Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: APX803 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2.6V Reset: Active Low Reset Timeout: 0ms Typical

Win Source Part Number: 1377859-APX803L-26W5-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
Type: Voltage Detector
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Base Product Number: APX803
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.6V
Reset: Active Low
Reset Timeout: 0ms Typical

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803L-26W5-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803L-26W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L-26W5-7
RESET GENERATOR SOT25 T&R 3K

RESET GENERATOR SOT25 T&R 3K

Supplier's Site
Supervisors - APX803L-26W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803L-26W5-7
Supervisors APX803L-26W5-7
Supervisor Open Drain or Open Collector 1 Channel SOT-25

Supervisor Open Drain or Open Collector 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 31-APX803L-26W5-7TR-ND 691-APX803L-26W5-7 1377859-APX803L-26W5-7 APX803L-26W5-7 APX803L-26W5-7
Product Name Supervisors Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1905807 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers