DIODES Incorporated Supervisors APX803L-18W5-7

Description
RESET GENERATOR SOT25 T&R 3K
Request a Quote
Description
RESET GENERATOR SOT25 T&R 3K
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APX803L-18W5-7 is a micro-power voltage detector designed for supervisory circuits in microprocessor and digital systems. It features a wide detection voltage range from 1.2V to 5.0V with 0.1V step options, allowing for precise voltage monitoring. The device operates with a low supply current of 1µA (typical), making it suitable for battery-powered applications and devices where power efficiency is critical. This voltage detector provides an open-drain output with an active-low reset signal, which is triggered when the monitored voltage falls below the selected threshold. The reset signal remains active until the voltage recovers above the threshold level. The APX803L offers several built-in recovery delay time options of 0ms, 55ms, 220ms, and 450ms, accommodating various system requirements. The product is available in multiple package types, including SOT23, SOT323, SC59, and SOT25, and is compliant with RoHS standards, ensuring it is free from harmful substances. With a high threshold voltage accuracy of ±1.5% and quick reset response time of 20Oºs, the APX803L-18W5-7 is a reliable choice for applications in computers, controllers, intelligent instruments, and other critical power monitoring systems.

Datasheet Summary
Powered by GS/AI

The APX803L-18W5-7 is a micro-power voltage detector designed for supervisory circuits in microprocessor and digital systems. It features a wide detection voltage range from 1.2V to 5.0V with 0.1V step options, allowing for precise voltage monitoring. The device operates with a low supply current of 1µA (typical), making it suitable for battery-powered applications and devices where power efficiency is critical. This voltage detector provides an open-drain output with an active-low reset signal, which is triggered when the monitored voltage falls below the selected threshold. The reset signal remains active until the voltage recovers above the threshold level. The APX803L offers several built-in recovery delay time options of 0ms, 55ms, 220ms, and 450ms, accommodating various system requirements. The product is available in multiple package types, including SOT23, SOT323, SC59, and SOT25, and is compliant with RoHS standards, ensuring it is free from harmful substances. With a high threshold voltage accuracy of ±1.5% and quick reset response time of 20Oºs, the APX803L-18W5-7 is a reliable choice for applications in computers, controllers, intelligent instruments, and other critical power monitoring systems.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 31-APX803L-18W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
RESET GENERATOR SOT25 T&R 3K

RESET GENERATOR SOT25 T&R 3K

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Diodes Inc. - 12AJ6783 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Diodes Inc.
12AJ6783
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Diodes Inc. 12AJ6783
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Supervisors - APX803L-18W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803L-18W5-7
Supervisors APX803L-18W5-7
Supervisor Open Drain or Open Collector 1 Channel SOT-25

Supervisor Open Drain or Open Collector 1 Channel SOT-25

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803L-18W5-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803L-18W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L-18W5-7
RESET GENERATOR SOT25 T&R 3K

RESET GENERATOR SOT25 T&R 3K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 31-APX803L-18W5-7TR-ND 12AJ6783 APX803L-18W5-7 APX803L-18W5-7
Product Name Supervisors Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Diodes Inc. Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Active Low Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details