DIODES Incorporated Supervisors APX803-26SRG-7

Description
Supervisor Open Drain or Open Collector 1 Channel SOT23R
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT23R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 31-APX803-26SRG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT23R

Supervisor Open Drain or Open Collector 1 Channel SOT23R

Buy Now Datasheet
Supervisors - 31-APX803-26SRG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT23R

Supervisor Open Drain or Open Collector 1 Channel SOT23R

Buy Now Datasheet
Supervisors - 31-APX803-26SRG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT23R

Supervisor Open Drain or Open Collector 1 Channel SOT23R

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-APX803-26SRG-7
Voltage Supervisor IC 691-APX803-26SRG-7
IC SUPERVISOR 1 CHANNEL SOT23R Product overview: APX803-26SRG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803-26SRG-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23R Product overview: APX803-26SRG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803-26SRG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - APX803-26SRG-7 - 120496-APX803-26SRG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX803-26SRG-7
120496-APX803-26SRG-7
PMIC - PMIC - Supervisors - APX803-26SRG-7 120496-APX803-26SRG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 120496-APX803-26SRG- 7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT23R Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 120496-APX803-26SRG-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT23R
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - APX803-26SRG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803-26SRG-7
Supervisors APX803-26SRG-7
Supervisor Open Drain or Open Collector 1 Channel SOT23R

Supervisor Open Drain or Open Collector 1 Channel SOT23R

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX803-26SRG-7
Supervisory Circuits APX803-26SRG-7
Supervisory Circuits LINEAR REGULATOR VOLT SPVSR,2.63V

Supervisory Circuits LINEAR REGULATOR VOLT SPVSR,2.63V

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
APX803-26SRG-7
PMIC - Supervisors APX803-26SRG-7
IC SUPERVISOR 1 CHANNEL SOT23R

IC SUPERVISOR 1 CHANNEL SOT23R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803-26SRG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803-26SRG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803-26SRG-7
IC SUPERVISOR 1 CHANNEL SOT23R

IC SUPERVISOR 1 CHANNEL SOT23R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 31-APX803-26SRG-7TR-ND 691-APX803-26SRG-7 120496-APX803-26SRG-7 APX803-26SRG-7 APX803-26SRG-7 APX803-26SRG-7 APX803-26SRG-7
Product Name Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - APX803-26SRG-7 Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23R TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 2.63 volts 2.63 volts 2.63 volts 2.63 volts 2.63 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details