IC SUPERVISOR 1 CHANNEL SOT23R Product overview: APX803-23SRG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803-23SRG-7 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT23R
Manufacturer: Diodes Incorporated
Win Source Part Number: 010145-APX803-23SRG-
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT23R
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23R
Supervisor Open Drain or Open Collector 1 Channel SOT23R
IC SUPERVISOR 1 CHANNEL SOT23R
Supervisory Circuits LINEAR REGULATOR VOLT SPVSR,2.25V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-APX803-23SRG-7 | APX803-23SRG-7DI-ND | 010145-APX803-23SRG-7 | APX803-23SRG-7 | APX803-23SRG-7 | APX803-23SRG-7 | APX803-23SRG-7 |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - APX803-23SRG-7 | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT23R | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | ||
| Pins | 3 | ||||||
| IQ | 20 µA | ||||||
| Supply Voltage | 1.1 to 5.5 volts |