Manufacturer: Diodes Incorporated
Win Source Part Number: 120910-APX4558IS-13
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.7 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V
Operating Supply Current: 2.5mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): TL072IDR; AN1833S; LM833D;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SO Product overview: APX4558IS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-APX4558IS-13 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
Operational Amplifiers - Op Amps Dual CH Low Noise OP AMP 3MHz 18V VCC
IC OPAMP GP 2 CIRCUIT 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 120910-APX4558IS-13 | 687-APX4558IS-13 | APX4558IS-13 | APX4558IS-13 | APX4558IS-13 | APX4558IS-13 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - APX4558IS-13 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 16 volts | 5 to 15 volts | ||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||
| IBIAS | 0.1500 µA | 0.1500 µA | ||||
| GBW | 3 MHz | 3 MHz |