Manufacturer: Diodes Incorporated
Win Source Part Number: 078494-APX393SG-13
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 180μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 60mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC COMPARATOR 2 GEN PUR 8SOP Product overview: APX393SG-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-APX393SG-13 can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOP
Analog Comparators 2.7V-5.5V
IC OP AMP R-R DUAL 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 078494-APX393SG-13 | 692-APX393SG-13 | APX393SG-13 | APX393SG-13 | APX393SG-13 |
| Product Name | Linear - Linear - Comparators - APX393SG-13 | Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | |||
| VOS | 7 millivolts | 7 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |