Manufacturer: Diodes Incorporated
Win Source Part Number: 078493-APX393M8G-13
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 180μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 60mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: APX393M8G-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-APX393M8G-13 can be used for catalog matching and distributor lookup.
Analog Comparators 2.7V-5.5V
Comparator General Purpose Open-Drain, Rail-to-Rail 8-MSOP
IC OP AMP R-R DUAL 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 078493-APX393M8G-13 | 692-APX393M8G-13 | APX393M8G-13 | APX393M8G-13 | APX393M8G-13 |
| Product Name | Linear - Linear - Comparators - APX393M8G-13 | Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | |||
| VOS | 7 millivolts | 7 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Open-Drain, Rail-to-Rail |