Manufacturer: Diodes Incorporated
Win Source Part Number: 078492-APX358SG-13
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 190μA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): OPA2365AID; TS1852ID; APX 358SG-13; SGM8632XS/TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SOP Product overview: APX358SG-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-APX358SG-13 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOP
IC OP AMP 2CH 8-SOP
IC OP AMP 2CH 8-SOP
Operational Amplifier, Dual, 1 MHz, 2, 1 V/ s, 2.5V to 5.5V, SOP, 8 RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOP
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8SOP
Operational Amplifiers - Op Amps 2.7V-5.5V
IC OPAMP GP 2 CIRCUIT 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 078492-APX358SG-13 | 687-APX358SG-13 | 31-APX358SG-13TR-ND | 79R5810 | APX358SG-13 | APX358SG-13 | APX358SG-13 | APX358SG-13 | APX358SG-13 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - APX358SG-13 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier, Dual, 1 Mhz, 2, 1 V/ S, 2.5V To 5.5V, Sop, 8 Rohs Compliant Diodes Inc. | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |||||
| Source Current (IS) | 0.1900 milliamps | 0.1900 milliamps | 0.1900 milliamps | 0.1900 milliamps | |||||
| VOS | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | ||||||
| IBIAS | 0.0150 µA | 0.0100 µA | 0.0100 µA | ||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |