General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-25
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-25
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-25
Manufacturer: Diodes Incorporated
Win Source Part Number: 010143-APX321WG-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 110μA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT25 Product overview: APX321WG-7 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-APX321WG-7 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 2.7V-5.0V
IC OPAMP GP 1 CIRCUIT SOT25
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-25
IC OPAMP GP 1 CIRCUIT SOT25
DIODES INC. APX321WG-7 Operational Amplifier, Single, 1 MHz, 1 Amplifier, 1 V/s,2.5V to5.5V, SOT-25, 5 Pins
IC OPAMP GP 1 CIRCUIT SOT25
Operational Amplifier, Single, 1 MHz, 1, 1 V/ s, 2.5V to 5.5V, SOT-25, 5 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | APX321WGDIDKR-ND | 010143-APX321WG-7 | 687-APX321WG-7 | APX321WG-7 | APX321WG-7 | APX321WG-7 | APX321WG-7 | 233-APX321WG-7 | APX321WG-7 | 79R5808 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - APX321WG-7 | Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | DIODES INC. APX321WG-7 Operational Amplifier, Single, 1 MHz, 1 Amplifier, 1 V/s,2.5V to5.5V, SOT-25, 5 Pins | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 1 Mhz, 1, 1 V/ S, 2.5V To 5.5V, Sot-25, 5 Rohs Compliant Diodes Inc. |
| Features | Rail-Rail-Out | Rail-Rail-Out; Rail-Rail-In | ||||||||
| Source Current (IS) | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | |||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SOT-25 | Tape & Reel (TR) | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount |