IC OPAMP GP 1 CIRCUIT SOT353 Product overview: APX321SEG-7 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-APX321SEG-7 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-353
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-353
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-353
Manufacturer: Diodes Incorporated
Win Source Part Number: 078490-APX321SEG-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-353
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 110μA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT353
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-353
OPAMP, 1MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC OPAMP GP 1MHZ RRO SOT353
IC OPAMP GP 1 CIRCUIT SOT353
Operational Amplifiers - Op Amps INTRFCE CMOS 2.7-5V RAIL TO RAIL
IC OPAMP GP 1 CIRCUIT SOT353
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-APX321SEG-7 | APX321SEG-7DITR-ND | 078490-APX321SEG-7 | APX321SEG-7 | APX321SEG-7 | 28AK5587 | 233-APX321SEG-7 | APX321SEG-7 | APX321SEG-7 | APX321SEG-7 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - APX321SEG-7 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 1Mhz, -40 To 85Deg C Rohs Compliant Diodes Inc. | IC OPAMP GP 1MHZ RRO SOT353 | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | ||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | 1 V/µs | ||||
| Bandwidth | 1 MHz | 1 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |