DIODES Incorporated 1.25V 5V 1A LDO Voltage Regulator IC APX1117EG-13

Description
LDO Regulator Pos 1.25V to 5V 1A 4-Pin(3+Tab) SOT-223 T/R Product overview: APX1117EG-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APX1117EG-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.25V to 5V 1A 4-Pin(3+Tab) SOT-223 T/R Product overview: APX1117EG-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APX1117EG-13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 5V 1A LDO Voltage Regulator IC
699-APX1117EG-13
1.25V 5V 1A LDO Voltage Regulator IC 699-APX1117EG-13
LDO Regulator Pos 1.25V to 5V 1A 4-Pin(3+Tab) SOT-223 T/R Product overview: APX1117EG-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APX1117EG-13 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.25V to 5V 1A 4-Pin(3+Tab) SOT-223 T/R Product overview: APX1117EG-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APX1117EG-13 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - APX1117EG-13 - 1045844-APX1117EG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - APX1117EG-13
1045844-APX1117EG-13
PMIC - PMIC - Voltage Regulators - Linear - APX1117EG-13 1045844-APX1117EG-13
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045844-APX1117EG-13 Length: 6.7 mm Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Adjustable Height: 1.7 mm Weight: 7.994566 mg Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 10 mA Output Current: 1 A Input Bias Current: 5 mA Output Voltage: 5 V Width: 3.7 mm Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-223-3 Max Input Voltage: 15 V Alternative Parts (Cross-Reference): APX1117EG-13APX1117E G13; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 15 W Max Output Current: 1 A Min Input Voltage: -300 mV Dropout Voltage: 1.3 V Min Current Limit: 1.1 A Reference Voltage: 1.275 V

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045844-APX1117EG-13
Length: 6.7 mm
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Adjustable
Height: 1.7 mm
Weight: 7.994566 mg
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 10 mA
Output Current: 1 A
Input Bias Current: 5 mA
Output Voltage: 5 V
Width: 3.7 mm
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-223-3
Max Input Voltage: 15 V
Alternative Parts (Cross-Reference): APX1117EG-13APX1117EG13;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 15 W
Max Output Current: 1 A
Min Input Voltage: -300 mV
Dropout Voltage: 1.3 V
Min Current Limit: 1.1 A
Reference Voltage: 1.275 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-APX1117EG-13 1045844-APX1117EG-13
Product Name 1.25V 5V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - APX1117EG-13
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT-223-3 Other; SOT-223-3
Output Voltage 5 volts 5 volts
IOUT 1 amps 1 amps
Dropout Voltage 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3308ART-2.7-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 276974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23-5
IOUT 0.0200 amps
View Details
50V, 3A Wide Input Voltage Step Down Regulator - A8498SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Battery Chargers - BQ25723RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details