DIODES Incorporated Single Bipolar Transistors APT27ZTR-G1

Description
Bipolar (BJT) Transistor NPN 450V 800mA 800mW Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 450V 800mA 800mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - APT27ZTR-G1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
APT27ZTR-G1-ND
Single Bipolar Transistors APT27ZTR-G1-ND
Bipolar (BJT) Transistor NPN 450V 800mA 800mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 450V 800mA 800mW Through Hole TO-92

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - APT27ZTR-G1 - 118914-APT27ZTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - APT27ZTR-G1
118914-APT27ZTR-G1
TRANSISTORS - Transistors (BJT) - Single - APT27ZTR-G1 118914-APT27ZTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 118914-APT27ZTR-G1 Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 500mV @ 40mA, 200mA Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 6 @ 300mA, 10V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 118914-APT27ZTR-G1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 500mV @ 40mA, 200mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 6 @ 300mA, 10V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
450V 0.8A Bipolar Transistor
276-APT27ZTR-G1
450V 0.8A Bipolar Transistor 276-APT27ZTR-G1
TRANS NPN 450V 0.8A TO92 Product overview: APT27ZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT27ZTR-G1 can be used for catalog matching and distributor lookup.

TRANS NPN 450V 0.8A TO92 Product overview: APT27ZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT27ZTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - APT27ZTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
APT27ZTR-G1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) APT27ZTR-G1
TRANS NPN 450V 0.8A TO92

TRANS NPN 450V 0.8A TO92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
APT27ZTR-G1
Bipolar Transistors - BJT APT27ZTR-G1
Bipolar Transistors - BJT NPN 450Vceo 0.8A 0.8w 0.5mV 700Vces

Bipolar Transistors - BJT NPN 450Vceo 0.8A 0.8w 0.5mV 700Vces

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number APT27ZTR-G1-ND 118914-APT27ZTR-G1 276-APT27ZTR-G1 APT27ZTR-G1 APT27ZTR-G1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - APT27ZTR-G1 450V 0.8A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92 Tape & Box (TB)
Packing Method Tape & Box (TB) Tape Reel; Cut Tape (CT),Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847BW/ZLF-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
3 suppliers
 - BCR191WE6327 - Rochester Electronics
Specs
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Bipolar Transistors - 274908 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details