Bipolar (BJT) Transistor NPN 450V 800mA 800mW Through Hole TO-92
TRANS NPN 450V 0.8A TO92 Product overview: APT27HZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT27HZTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 861593-APT27HZTR-G1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 450 V 800 mA - 800 mW Through Hole TO-92
Package: Cut Tape (CT), Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Family Name: APT27
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
Other Part Number: 1034-APT27HZTR-G1DIT
TRANS NPN 450V 0.8A TO92
Bipolar Transistors - BJT NPN 450Vceo 0.8A 0.8w 0.5mV 700Vces
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | APT27HZTR-G1DITB-ND | 276-APT27HZTR-G1 | 861593-APT27HZTR-G1 | APT27HZTR-G1 | APT27HZTR-G1 |
| Product Name | Single Bipolar Transistors | 450V 0.8A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - APT27HZTR-G1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Cut Tape (CT) | TO-92; SOT3; TO-92 | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) |