DIODES Incorporated 480V 0.05A SOT23 Bipolar Transistor APT17NTR-G1

Description
TRANS NPN 480V 0.05A SOT23-3 Product overview: APT17NTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480V, 0.05A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 480V, 0.05A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT17NTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 480V 0.05A SOT23-3 Product overview: APT17NTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480V, 0.05A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 480V, 0.05A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT17NTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
480V 0.05A SOT23 Bipolar Transistor
276-APT17NTR-G1
480V 0.05A SOT23 Bipolar Transistor 276-APT17NTR-G1
TRANS NPN 480V 0.05A SOT23-3 Product overview: APT17NTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480V, 0.05A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 480V, 0.05A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT17NTR-G1 can be used for catalog matching and distributor lookup.

TRANS NPN 480V 0.05A SOT23-3 Product overview: APT17NTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480V, 0.05A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 480V, 0.05A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT17NTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - APT17NTR-G1 - 051820-APT17NTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - APT17NTR-G1
051820-APT17NTR-G1
TRANSISTORS - Transistors (BJT) - Single - APT17NTR-G1 051820-APT17NTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 051820-APT17NTR-G1 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 480V Typical Gain (hFE) (Min): 20 @ 10mA, 20V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 051820-APT17NTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 480V
Typical Gain (hFE) (Min): 20 @ 10mA, 20V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - APT17NTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
APT17NTR-G1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) APT17NTR-G1
TRANS NPN 480V 0.05A SOT23-3

TRANS NPN 480V 0.05A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
APT17NTR-G1
Bipolar Transistors - BJT APT17NTR-G1
Bipolar Transistors - BJT 480V NPN High Volt Bvces 700V 10Vebo

Bipolar Transistors - BJT 480V NPN High Volt Bvces 700V 10Vebo

Buy Now Datasheet
Single Bipolar Transistors - APT17NTR-G1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
APT17NTR-G1
Single Bipolar Transistors APT17NTR-G1
TRANS NPN 480V 0.05A SOT23-3

TRANS NPN 480V 0.05A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-APT17NTR-G1 051820-APT17NTR-G1 APT17NTR-G1 APT17NTR-G1 APT17NTR-G1
Product Name 480V 0.05A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - APT17NTR-G1 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data